OSCILLATOR, TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:0.14ppm; Oscillator Case:SMD, 5mm x 3.2mm; Oscillator Output Compatibility:HCMOS;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 87X8903 |
| Product Name | Oscillator, Tcxo, 19.2Mhz, Smd; Frequency Nom Iqd Frequency Products |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 19.2 MHz |