IQD Frequency Products, Ltd. Oscillators LFTCXO063712

Description
20MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
20MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFTCXO063712-ND - DigiKey
Thief River Falls, MN, United States
20MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

20MHz TCXO HCMOS Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet
Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products - 87X8896 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
87X8896
Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products 87X8896
OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

OSCILLATOR, TCXO, 20MHZ, SMD; Frequency Nom:20MHz; Frequency Stability + / -:0.28ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Product Range:IQXT-200 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFTCXO063712-ND 87X8896
Product Name Oscillators Oscillator, Tcxo, 20Mhz, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 8-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TPL5111DDCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ABA106M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers