IQD Frequency Products, Ltd. Oscillators LFSPXO100294

Description
4.0MHZ IQXO-791 CMOS 50PPM -40 T
Request a Quote Datasheet
Description
4.0MHZ IQXO-791 CMOS 50PPM -40 T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO100294TR-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ IQXO-791 CMOS 50PPM -40 T

4.0MHZ IQXO-791 CMOS 50PPM -40 T

Buy Now Datasheet
Oscillators - 1923-LFSPXO100294DKR-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ IQXO-791 CMOS 50PPM -40 T

4.0MHZ IQXO-791 CMOS 50PPM -40 T

Buy Now Datasheet
Oscillators - 1923-LFSPXO100294CT-ND - DigiKey
Thief River Falls, MN, United States
4.0MHZ IQXO-791 CMOS 50PPM -40 T

4.0MHZ IQXO-791 CMOS 50PPM -40 T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1923-LFSPXO100294TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details
Oscillators - 863-510AAA004705CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details