IQD Frequency Products, Ltd. Oscillators LFSPXO082202

Description
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO082202TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 16Mhz, 2.5Mm X 2Mm, Hcmos Rohs Compliant Iqd Frequency Products - 92AH5420 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 2.5Mm X 2Mm, Hcmos Rohs Compliant Iqd Frequency Products
92AH5420
Oscillator, 16Mhz, 2.5Mm X 2Mm, Hcmos Rohs Compliant Iqd Frequency Products 92AH5420
OSCILLATOR, 16MHZ, 2.5MM X 2MM, HCMOS ROHS COMPLIANT: YES

OSCILLATOR, 16MHZ, 2.5MM X 2MM, HCMOS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO082202TR-ND 92AH5420
Product Name Oscillators Oscillator, 16Mhz, 2.5Mm X 2Mm, Hcmos Rohs Compliant Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details