The oscillator operates at a frequency of 12.288 MHz and is housed in a compact 2.5 x 2.0 mm ceramic package with a hermetically sealed metal lid. It features HCMOS output compatibility with a drive capability of 15 pF and a maximum rise and fall time of 7.0 ns. The oscillator has a frequency stability of ±25 ppm over an operating temperature range of -20°C to 70°C and an ageing specification of ±3 ppm per year at 25°C. The supply voltage is 3.3V ±10%, with a current draw of 7.000 mA. The output voltage levels are defined with a low output (VoL) at a maximum of 10% Vs and a high output (VoH) at a minimum of 90% Vs. The startup time is specified as a maximum of 10 ms, with a typical time of 0.7 ms to reach 90% of the final amplitude under ideal conditions. Noise performance includes a period jitter of ±80 ps typical and a phase jitter of 1 ps rms maximum within the frequency range of 12 kHz to 20 MHz. The oscillator is compliant with RoHS standards and is suitable for storage temperatures ranging from -55°C to 125°C. It is designed to withstand mechanical shock and vibration according to MIL-STD-883 standards. The product is available in cut tape packaging with a pack size of 100.
12.288MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 12.288MHZ, 2.5 X 2MM, HCMOS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO082201TR-ND | 92AH5419 |
| Product Name | Oscillators | Oscillator, 12.288Mhz, 2.5 X 2Mm, Hcmos Rohs Compliant Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm |