IQD Frequency Products, Ltd. Oscillators LFSPXO076709

Description
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Description
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The oscillator is a surface mount device measuring 3.2mm x 2.5mm, designed for a frequency of 125.0MHz. It features a CMOS output and is housed in a hermetically sealed ceramic package with a seam sealed metal lid. The frequency stability is ±25.00ppm over an operating temperature range of -40.00 to 85.00°C, with an ageing specification of ±3ppm max per year at 25°C. The oscillator operates with a supply voltage of 3.3V ±10% and has a current draw of 30mA. It has a drive capability of 15pF maximum and a rise and fall time of 5.0ns maximum, with a duty cycle of 40/60%. The start-up time is typically 0.7ms to reach 90% of the final amplitude under ideal conditions. For output control, a logic '1' (>70% Vs) enables the oscillator output, while a logic '0' (<30% Vs) disables it, placing the output in a high impedance state. The standby current is limited to 10OºA maximum. The device is compliant with RoHS standards and can withstand storage temperatures ranging from -55 to 125°C. It meets military standards for shock and vibration, ensuring reliability in demanding environments. The product is available in tape and reel packaging, with a pack size of 1,000 units.

Datasheet Summary
Powered by GS/AI

The oscillator is a surface mount device measuring 3.2mm x 2.5mm, designed for a frequency of 125.0MHz. It features a CMOS output and is housed in a hermetically sealed ceramic package with a seam sealed metal lid. The frequency stability is ±25.00ppm over an operating temperature range of -40.00 to 85.00°C, with an ageing specification of ±3ppm max per year at 25°C. The oscillator operates with a supply voltage of 3.3V ±10% and has a current draw of 30mA. It has a drive capability of 15pF maximum and a rise and fall time of 5.0ns maximum, with a duty cycle of 40/60%. The start-up time is typically 0.7ms to reach 90% of the final amplitude under ideal conditions. For output control, a logic '1' (>70% Vs) enables the oscillator output, while a logic '0' (<30% Vs) disables it, placing the output in a high impedance state. The standby current is limited to 10OºA maximum. The device is compliant with RoHS standards and can withstand storage temperatures ranging from -55 to 125°C. It meets military standards for shock and vibration, ensuring reliability in demanding environments. The product is available in tape and reel packaging, with a pack size of 1,000 units.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076709TR-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 125Mhz, 3.2Mm X 2.5Mm, Cmos Rohs Compliant Iqd Frequency Products - 92AH5393 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 125Mhz, 3.2Mm X 2.5Mm, Cmos Rohs Compliant Iqd Frequency Products
92AH5393
Oscillator, 125Mhz, 3.2Mm X 2.5Mm, Cmos Rohs Compliant Iqd Frequency Products 92AH5393
OSCILLATOR, 125MHZ, 3.2MM X 2.5MM, CMOS ROHS COMPLIANT: YES

OSCILLATOR, 125MHZ, 3.2MM X 2.5MM, CMOS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076709TR-ND 92AH5393
Product Name Oscillators Oscillator, 125Mhz, 3.2Mm X 2.5Mm, Cmos Rohs Compliant Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-080-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Oscillators - HMC514LP5ETR - 920437-HMC514LP5ETR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details