40MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 40MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO076043TR-ND | 43AC3341 |
| Product Name | Oscillators | Oscillator, 40Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |