IQD Frequency Products, Ltd. Oscillators LFSPXO076035

Description
26MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076035TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead

26MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 26Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products - 43AC3334 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products
43AC3334
Oscillator, 26Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products 43AC3334
OSCILLATOR, 26MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.2V; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.2V; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076035TR-ND 43AC3334
Product Name Oscillators Oscillator, 26Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6720624P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers