IQD Frequency Products, Ltd. Oscillators LFSPXO076033

Description
24MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076033TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 1.2V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products - 43AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products
43AC3332
Oscillator, 24Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products 43AC3332
OSCILLATOR, 24MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.2V; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 24MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.2V; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076033TR-ND 43AC3332
Product Name Oscillators Oscillator, 24Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details