IQD Frequency Products, Ltd. Oscillators LFSPXO076028

Description
24MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO076028TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 0.9V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 24Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products - 43AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 24Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
43AC3327
Oscillator, 24Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products 43AC3327
OSCILLATOR, 24MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSCILLATOR, 24MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:24MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:900mV; Product Range:IQXO-691 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO076028TR-ND 43AC3327
Product Name Oscillators Oscillator, 24Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXIT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555M - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - XC230-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details