32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1923-LFSPXO073707CT-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 100 ppm |