OSC, AEC-Q200, 16MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-56 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 96Y5850 |
| Product Name | Osc, Aec-Q200, 16Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 16 MHz |