IQD Frequency Products, Ltd. Oscillators LFSPXO071976

Description
32.768kHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO071976TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Osc, 32.768Khz, 1.8V, 1.6 X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1957 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32.768Khz, 1.8V, 1.6 X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1957
Osc, 32.768Khz, 1.8V, 1.6 X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1957
OSC, 32.768KHZ, 1.8V, 1.6 X 1.2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-986 Series; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OSC, 32.768KHZ, 1.8V, 1.6 X 1.2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-986 Series; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO071976TR-ND 97Y1957
Product Name Oscillators Osc, 32.768Khz, 1.8V, 1.6 X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-16.384-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2432-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details