50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 50.0000MHZ CMOS SMD
OSC, AEC-Q200, 50MHZ, 3.2Mm x 2.5MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO071239CT-ND | LFSPXO071239 | 96Y5848 |
| Product Name | Oscillators | Oscillators | Osc, Aec-Q200, 50Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 100 ppm | 100 ppm |