IQD Frequency Products, Ltd. Osc, 32Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products LFSPXO070959

Description
OSC, 32MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSC, 32MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osc, 32Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products - 97Y1947 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 32Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
97Y1947
Osc, 32Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products 97Y1947
OSC, 32MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 32MHZ, 3.3V, 1.6MM X 1.2MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-640 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97Y1947
Product Name Osc, 32Mhz, 3.3V, 1.6Mm X 1.2Mm, Cmos; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BBA000244CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers