IQD Frequency Products, Ltd. Oscillators LFSPXO056300

Description
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO056300CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO056300TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO056300DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Osc, 48Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products - 97Y1934 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 48Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
97Y1934
Osc, 48Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products 97Y1934
OSC, 48MHZ, 3.3V, 2.5MM X 2MM, HCMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-791 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 48MHZ, 3.3V, 2.5MM X 2MM, HCMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:IQXO-791 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO056300CT-ND 97Y1934
Product Name Oscillators Osc, 48Mhz, 3.3V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CD4541BF - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECOC-2522-13.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers