IQD Frequency Products, Ltd. Oscillators LFSPXO056263

Description
13MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
13MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO056263TR-ND - DigiKey
Thief River Falls, MN, United States
13MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

13MHz XO (Standard) HCMOS Oscillator 1.8V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Osc, 13Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products - 97Y1903 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 13Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
97Y1903
Osc, 13Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products 97Y1903
OSC, 13MHZ, 1.8V, 2.5MM X 2MM, HCMOS; Frequency Nom:13MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-794 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OSC, 13MHZ, 1.8V, 2.5MM X 2MM, HCMOS; Frequency Nom:13MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:IQXO-794 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO056263TR-ND 97Y1903
Product Name Oscillators Osc, 13Mhz, 1.8V, 2.5Mm X 2Mm, Hcmos; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 1473-32152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details