26MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
OSC, 26MHZ, 1.8V, 2MM X 1.6MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2mm x 1.6mm; Supply Voltage Nom:1.8V; Product Range:IQXO-542 Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-LFSPXO056219TR-ND | 97Y1871 |
| Product Name | Oscillators | Osc, 26Mhz, 1.8V, 2Mm X 1.6Mm, Cmos; Frequency Nom Iqd Frequency Products |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |