IQD Frequency Products, Ltd. Oscillators LFSPXO024589

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO024589TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO024589CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO024589DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators LFSPXO024589
XTAL OSC XO 50.0000MHZ CMOS SMD

XTAL OSC XO 50.0000MHZ CMOS SMD

Supplier's Site
Osc, Cfps-9, 50M, Smd 5X3.2; Frequency Nom Iqd Frequency Products - 40P0383 - Newark, An Avnet Company
Chicago, IL, United States
Osc, Cfps-9, 50M, Smd 5X3.2; Frequency Nom Iqd Frequency Products
40P0383
Osc, Cfps-9, 50M, Smd 5X3.2; Frequency Nom Iqd Frequency Products 40P0383
OSC, CFPS-9, 50M, SMD 5X3.2; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-9 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSC, CFPS-9, 50M, SMD 5X3.2; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:CFPS-9 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1923-LFSPXO024589TR-ND LFSPXO024589 40P0383
Product Name Oscillators Oscillators Osc, Cfps-9, 50M, Smd 5X3.2; Frequency Nom Iqd Frequency Products
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY25701FJXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - XC247-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details