IQD Frequency Products, Ltd. Oscillator, 14.31818Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products LFSPXO024201

Description
OSCILLATOR, 14.31818MHZ, 50PF, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 14.31818MHZ, 50PF, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 14.31818Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0892 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.31818Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
94X0892
Oscillator, 14.31818Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products 94X0892
OSCILLATOR, 14.31818MHZ, 50PF, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OSCILLATOR, 14.31818MHZ, 50PF, SMD; Frequency Nom:14.31818MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 94X0892
Product Name Oscillator, 14.31818Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Oscillators - 1473-30092-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details