IQD Frequency Products, Ltd. Oscillators - LFSPXO019170REEL LFSPXO019170REEL

Description
Manufacturer: IQD Frequency Products Win Source Part Number: 808466-LFSPXO019170R EEL Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 25MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 12mA
Request a Quote
Description
Manufacturer: IQD Frequency Products Win Source Part Number: 808466-LFSPXO019170R EEL Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 25MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 12mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LFSPXO019170REEL - 808466-LFSPXO019170REEL - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - LFSPXO019170REEL
808466-LFSPXO019170REEL
Oscillators - LFSPXO019170REEL 808466-LFSPXO019170REEL
Manufacturer: IQD Frequency Products Win Source Part Number: 808466-LFSPXO019170R EEL Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 25MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.3V Base Resonator: Crystal Current - Supply (Maximum): 12mA

Manufacturer: IQD Frequency Products
Win Source Part Number: 808466-LFSPXO019170REEL
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 25MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Supply Voltage (V): 3.3V
Base Resonator: Crystal
Current - Supply (Maximum): 12mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 808466-LFSPXO019170REEL
Product Name Oscillators - LFSPXO019170REEL
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details