IQD Frequency Products, Ltd. Oscillators LFSPXO018610

Description
3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO018610DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018610CT-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018610TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 3.6864Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0875 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 3.6864Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
94X0875
Oscillator, 3.6864Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products 94X0875
OSCILLATOR, 3.6864MHZ, 50PF, SMD; Frequency Nom:3.6864MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 3.6864MHZ, 50PF, SMD; Frequency Nom:3.6864MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators LFSPXO018610
XTAL OSC XO 3.6864MHZ HCMOS SMD

XTAL OSC XO 3.6864MHZ HCMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1923-LFSPXO018610DKR-ND 94X0875 LFSPXO018610
Product Name Oscillators Oscillator, 3.6864Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers