IQD Frequency Products, Ltd. Oscillator Frequency, 50Mhz; Frequency Nom Iqd Frequency Products LFSPXO018044.

Description
OSCILLATOR FREQUENCY, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: No
Datasheet
Description
OSCILLATOR FREQUENCY, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Frequency, 50Mhz; Frequency Nom Iqd Frequency Products - 40Y2589 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator Frequency, 50Mhz; Frequency Nom Iqd Frequency Products
40Y2589
Oscillator Frequency, 50Mhz; Frequency Nom Iqd Frequency Products 40Y2589
OSCILLATOR FREQUENCY, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: No

OSCILLATOR FREQUENCY, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 40Y2589
Product Name Oscillator Frequency, 50Mhz; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2XF33FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers