IQD Frequency Products, Ltd. Oscillators LFSPXO018043

Description
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFSPXO018043DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018043TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1923-LFSPXO018043CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 48Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0870 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
94X0870
Oscillator, 48Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products 94X0870
OSCILLATOR, 48MHZ, 50PF, SMD; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

OSCILLATOR, 48MHZ, 50PF, SMD; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-73 Series; Operating Temperature Min:0°C; Operating Temperature Max:70°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFSPXO018043DKR-ND 94X0870
Product Name Oscillators Oscillator, 48Mhz, 50Pf, Smd; Frequency Nom Iqd Frequency Products
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA156M250BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers