The Crystal Oscillator, SMD, 16MHz (part number CFPT-9301-A) is a surface mount temperature compensated voltage controlled oscillator designed for medium to high volume applications. It operates within a frequency range of 1.5MHz to 52.0MHz and offers a frequency stability of ±1.0ppm. The device is capable of functioning with a supply voltage as low as 2.4V and has a typical supply current that varies with frequency and load capacitance. This oscillator features two options for frequency adjustment: Option A allows for external control voltage adjustment with a range of ±5ppm for frequencies ,â§20MHz and ±7ppm for frequencies >20MHz, while Option B provides no frequency adjustment with an initial calibration of ,â§ ±1.0ppm. The operating temperature ranges are -20 to 70°C and -40 to 85°C, making it suitable for various environmental conditions. The output is compatible with HCMOS logic levels, and the device can drive a maximum load of 15pF. It is compliant with RoHS standards and is available in tape and reel packaging for efficient handling in production environments. This oscillator is particularly well-suited for mobile applications due to its low power consumption and compact size.
CRYSTAL OSCILLATOR, SMD, 16MHZ; Frequency Nom:16MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 23M6212 |
| Product Name | Crystal Oscillator, Smd, 16Mhz; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 16 MHz |