20MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead
XTAL OSC VCOCXO 20.0000MHZ HCMOS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1923-1557-ND | LFOCXO079337BULK |
| Product Name | Oscillators | Oscillators |
| Package / Form Factor | Surface Mount; 6-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3 Volts |