IQD Frequency Products, Ltd. Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products LFOCXO063815

Description
OSCILLATOR, OCXO, 10MHZ, THD; Frequency Nom:10MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, OCXO, 10MHZ, THD; Frequency Nom:10MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products - 87X8889 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products
87X8889
Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products 87X8889
OSCILLATOR, OCXO, 10MHZ, THD; Frequency Nom:10MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewa ve; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes

OSCILLATOR, OCXO, 10MHZ, THD; Frequency Nom:10MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewave; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8889
Product Name Oscillator, Ocxo, 10Mhz, Thd; Frequency Nom Iqd Frequency Products
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
Oscillator Crystal - 510ACA8M70400CAG - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers