IQD Frequency Products, Ltd. Oscillator, Ocxo, 19.2Mhz, Thd; Frequency Nom Iqd Frequency Products LFOCXO063802

Description
OSCILLATOR, OCXO, 19.2MHZ, THD; Frequency Nom:19.2MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, OCXO, 19.2MHZ, THD; Frequency Nom:19.2MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Ocxo, 19.2Mhz, Thd; Frequency Nom Iqd Frequency Products - 87X8881 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ocxo, 19.2Mhz, Thd; Frequency Nom Iqd Frequency Products
87X8881
Oscillator, Ocxo, 19.2Mhz, Thd; Frequency Nom Iqd Frequency Products 87X8881
OSCILLATOR, OCXO, 19.2MHZ, THD; Frequency Nom:19.2MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

OSCILLATOR, OCXO, 19.2MHZ, THD; Frequency Nom:19.2MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 87X8881
Product Name Oscillator, Ocxo, 19.2Mhz, Thd; Frequency Nom Iqd Frequency Products
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details