IQD Frequency Products, Ltd. Oscillators LFOCXO063801

Description
12.8MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
12.8MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFOCXO063801-ND - DigiKey
Thief River Falls, MN, United States
12.8MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead

12.8MHz VCOCXO HCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator, Ocxo, 12.8Mhz, Thd; Frequency Nom Iqd Frequency Products - 87X8880 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Ocxo, 12.8Mhz, Thd; Frequency Nom Iqd Frequency Products
87X8880
Oscillator, Ocxo, 12.8Mhz, Thd; Frequency Nom Iqd Frequency Products 87X8880
OSCILLATOR, OCXO, 12.8MHZ, THD; Frequency Nom:12.8MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

OSCILLATOR, OCXO, 12.8MHZ, THD; Frequency Nom:12.8MHz; Frequency Stability + / -:20ppb; Oscillator Output Compatibility:HCMOS; Oscillator Case:SMD, 14mm x 9.8mm; Supply Voltage Nom:3.3V; Product Range:IQOV-162 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1923-LFOCXO063801-ND 87X8880
Product Name Oscillators Oscillator, Ocxo, 12.8Mhz, Thd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts 3.3 Volts; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-30159-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details