IQD Frequency Products, Ltd. Oscillators LFMCXO064084

Description
20MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet
Description
20MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1923-LFMCXO064084-ND - DigiKey
Thief River Falls, MN, United States
20MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

20MHz MCXO Clipped Sine Wave Oscillator 3.3V 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1923-LFMCXO064084-ND
Product Name Oscillators
Package / Form Factor Surface Mount; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details