OSCILLATOR, MCXO, 12.8MHZ, SMD; Frequency Nom:12.8MHz; Frequency Stability + / -:0.05ppm; Oscillator Case:SMD, 7mm x 5mm; Oscillator Output Compatibility:Clippe
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 87X8876 |
| Product Name | Oscillator, Mcxo, 12.8Mhz, Smd; Frequency Nom Iqd Frequency Products |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 12.8 MHz |