IQD Frequency Products, Ltd. Crystal Resonator 12SMXB-16

Description
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.
Request a Quote
Description
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Resonator - 12SMXB-16 - Richardson RFPD
Downers Grove, IL, United States
Crystal Resonator
12SMXB-16
Crystal Resonator 12SMXB-16
12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.

12SMX Crystals|Holder Style|•12SMX-B is a ceramic base with seam sealed metal lid|General Specifications|•Load Capacitance (CL): 10pF to 75pF or Series|•Drive Level: 0.1mW max|•Static Capacitance (C0): 7pF max|Packaging|•Loose in bulk pack or tape and reel|•12SMX-B is the preferred package style|Standard Frequency Tolerances and Stability|•±30ppm, ±50ppm, ±100ppm|Operating Temperature Ranges|•0 to 50°C, -10 to 60°C, -20 to 70°C, -40 to 85°C|Storage Temperature Range|•-40 to 85°C|Marking Includes|•Frequency.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Resonators
Product Number 12SMXB-16
Product Name Crystal Resonator
Package / Form Factor Surface Mount; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-12-30-JGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonator (1-Port) - Q38 1-port (3.8mm x 3.8mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details