IPTS, Inc. Reducer IC45-15:1

Description
DISCONTINUED BY MANUFACTURER, WORM GEAR SPEED REDUCER ,15:1 RATIO, 0.90 HP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, WORM GEAR SPEED REDUCER ,15:1 RATIO, 0.90 HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 43078725 - Radwell International
Willingboro, NJ, United States
Reducer
43078725
Reducer 43078725
DISCONTINUED BY MANUFACTURER, WORM GEAR SPEED REDUCER ,15:1 RATIO, 0.90 HP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, WORM GEAR SPEED REDUCER ,15:1 RATIO, 0.90 HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 43078725
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-501 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 501 (X : 1)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details