IOGEAR 2 Port Mini Kvm Switch Usb; Computer Switch Type Iogear GCS632U

Description
2 Port Mini KVM Switch - USB; Computer Switch Type:KVM; Computer Switch Function:Manual; No. of Ways:2; Input Connection:1 x VGA F / 2 x USB A; Output Connection:1 x VGA / 2 x USB / 1 x 3.5mm Audio; Product Range:MiniView Series
Datasheet
Description
2 Port Mini KVM Switch - USB; Computer Switch Type:KVM; Computer Switch Function:Manual; No. of Ways:2; Input Connection:1 x VGA F / 2 x USB A; Output Connection:1 x VGA / 2 x USB / 1 x 3.5mm Audio; Product Range:MiniView Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Port Mini Kvm Switch Usb; Computer Switch Type Iogear - 87K2265 - Newark, An Avnet Company
Chicago, IL, United States
2 Port Mini Kvm Switch Usb; Computer Switch Type Iogear
87K2265
2 Port Mini Kvm Switch Usb; Computer Switch Type Iogear 87K2265
2 Port Mini KVM Switch - USB; Computer Switch Type:KVM; Computer Switch Function:Manual; No. of Ways:2; Input Connection:1 x VGA F / 2 x USB A; Output Connection:1 x VGA / 2 x USB / 1 x 3.5mm Audio; Product Range:MiniView Series

2 Port Mini KVM Switch - USB; Computer Switch Type:KVM; Computer Switch Function:Manual; No. of Ways:2; Input Connection:1 x VGA F / 2 x USB A; Output Connection:1 x VGA / 2 x USB / 1 x 3.5mm Audio; Product Range:MiniView Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category KVM Switches
Product Number 87K2265
Product Name 2 Port Mini Kvm Switch Usb; Computer Switch Type Iogear
Number of Computers 2
Unlock Full Specs
to access all available technical data

Similar Products

KVM Switches - 649613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 2
Features USB Port
Monitor Resolution 2048 x 1536 pixel
View Details
POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details