IOGEAR 16 Port Usb Kvm Switch; Computer Switch Type Iogear GCS1716KITU

Description
16 Port USB KVM Switch; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:16; Input Connection:-; Output Connection:1 x DC Jack; Product Range:
Datasheet
Description
16 Port USB KVM Switch; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:16; Input Connection:-; Output Connection:1 x DC Jack; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Port Usb Kvm Switch; Computer Switch Type Iogear - 47W6069 - Newark, An Avnet Company
Chicago, IL, United States
16 Port Usb Kvm Switch; Computer Switch Type Iogear
47W6069
16 Port Usb Kvm Switch; Computer Switch Type Iogear 47W6069
16 Port USB KVM Switch; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:16; Input Connection:-; Output Connection:1 x DC Jack; Product Range:

16 Port USB KVM Switch; Computer Switch Type:KVM; Computer Switch Function:Automatic; No. of Ways:16; Input Connection:-; Output Connection:1 x DC Jack; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category KVM Switches
Product Number 47W6069
Product Name 16 Port Usb Kvm Switch; Computer Switch Type Iogear
Number of Computers 16
Unlock Full Specs
to access all available technical data

Similar Products

KVM Switches - 2240987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 4
Features USB Port
Monitor Resolution 4K (HDTV)
View Details
POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches (Keyboard Video Mouse) - 95-B021-SWHD-K-ND - DigiKey
Specs
Features Integrated Keyboard; Integrated Monitor; RackMount; USB Port
View Details
Remotely Controllable Special Interface - Model 4875 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC
View Details