Invotec Solutions Ltd. OEM Style Water Flow Regulators W-ON-FSML-M-06

Description
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great range of features as standard with all our flow regulators. For a large range of Aluminium and Stainless Steel manifolds, Flowmeters and other great ideas visit our Smartflow section. Top Quality OEM style water flow regulators Improved parts quality with precise water cooling Quick repeat settings Heavy duty construction for long life Easy mounting Temperature gauge as standard Flow tubes: Specialist polyamide (not polycarbonate) Flow tubes: Brass floats with adjustable reference rings Flow tubes: Measurement indicators moulded in (not printed) Flow tubes: Easy removal for cleaning Standard Range is delivered as a 8 lpm model but is also available with 6, 11 or 13 lpm Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails Large Range is delivered as a 20 lpm model but is also available with a 10 lpm option. Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails. * Also available in 1,3,5,7,9 and 11 zones *
Description
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great range of features as standard with all our flow regulators. For a large range of Aluminium and Stainless Steel manifolds, Flowmeters and other great ideas visit our Smartflow section. Top Quality OEM style water flow regulators Improved parts quality with precise water cooling Quick repeat settings Heavy duty construction for long life Easy mounting Temperature gauge as standard Flow tubes: Specialist polyamide (not polycarbonate) Flow tubes: Brass floats with adjustable reference rings Flow tubes: Measurement indicators moulded in (not printed) Flow tubes: Easy removal for cleaning Standard Range is delivered as a 8 lpm model but is also available with 6, 11 or 13 lpm Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails Large Range is delivered as a 20 lpm model but is also available with a 10 lpm option. Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails. * Also available in 1,3,5,7,9 and 11 zones *

Suppliers

Company
Product
Description
Supplier Links
OEM Style Water Flow Regulators - W-ON-FSML-M-06 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
OEM Style Water Flow Regulators
W-ON-FSML-M-06
OEM Style Water Flow Regulators W-ON-FSML-M-06
Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more. Just look at the great range of features as standard with all our flow regulators. For a large range of Aluminium and Stainless Steel manifolds, Flowmeters and other great ideas visit our Smartflow section. Top Quality OEM style water flow regulators Improved parts quality with precise water cooling Quick repeat settings Heavy duty construction for long life Easy mounting Temperature gauge as standard Flow tubes: Specialist polyamide (not polycarbonate) Flow tubes: Brass floats with adjustable reference rings Flow tubes: Measurement indicators moulded in (not printed) Flow tubes: Easy removal for cleaning Standard Range is delivered as a 8 lpm model but is also available with 6, 11 or 13 lpm Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails Large Range is delivered as a 20 lpm model but is also available with a 10 lpm option. Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails. * Also available in 1,3,5,7,9 and 11 zones *

Invotec OEM style water flow regulators are the industry's choice for quality at unbeatable prices. This style of regulator is fitted to almost any model of injection moulding machine. These water manifolds offer a great range of benefits which would normally cost a lot more.
Just look at the great range of features as standard with all our flow regulators. For a large range of Aluminium and Stainless Steel manifolds, Flowmeters and other great ideas visit our Smartflow section.

Top Quality OEM style water flow regulators Improved parts quality with precise water cooling

  • Quick repeat settings
  • Heavy duty construction for long life
  • Easy mounting Temperature gauge as standard
  • Flow tubes: Specialist polyamide (not polycarbonate)
  • Flow tubes: Brass floats with adjustable reference rings
  • Flow tubes: Measurement indicators moulded in (not printed)
  • Flow tubes: Easy removal for cleaning
  • Standard Range is delivered as a 8 lpm model but is also available with 6, 11 or 13 lpm Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails
  • Large Range is delivered as a 20 lpm model but is also available with a 10 lpm option. Inlet/Outlet 3/4" - 3/8 BSPP female zone outlets are supplied with your choice of 3/8 or 1/2 hose tails.

* Also available in 1,3,5,7,9 and 11 zones *

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Manifolds and Manifold Systems
Product Number W-ON-FSML-M-06
Product Name OEM Style Water Flow Regulators
Application General Purpose; Water
Valve Actuation Manual
Features Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BNM-2 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 1
View Details
CanDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam; General Chemical; Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 30" x 13.3" x 16"
Type NPT
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details