Invotec Solutions Ltd. Brass Sealed Nozzle Heaterbands W-HBN-035040

Description
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth
Description
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth

Suppliers

Company
Product
Description
Supplier Links
Brass Sealed Nozzle Heaterbands - W-HBN-035040 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Brass Sealed Nozzle Heaterbands
W-HBN-035040
Brass Sealed Nozzle Heaterbands W-HBN-035040
Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance. Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation. Specific wattage up to 6 W/cm2 Working temperature 300/320°C Standard model with axial exit 45° Many other sizes available to order 1m leads as standard Voltage 230 V Connection: 2 wire plus earth

Our top quality brass sealed nozzle heaterbands are hermetically sealed from liquid plastic. All of our sealed heater bands go through a series of tests to ensure correct ohmic values, dielectric strenght, earth leakage and insulation resistance.
Construction: Brass tube with nickel-chrome 80/20 resistive windings and continuous mica insulation.

  • Specific wattage up to 6 W/cm2
  • Working temperature 300/320°C
  • Standard model with axial exit 45°
  • Many other sizes available to order
  • 1m leads as standard
  • Voltage 230 V

Connection: 2 wire plus earth

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Electric Heaters
Product Number W-HBN-035040
Product Name Brass Sealed Nozzle Heaterbands
Heater Type Band Heater
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details