Invotec Solutions Ltd. Barrel Insulation Jackets W-CONTACT

Description
Significantly reduce your energy costs with Invotec Insulation Jackets plus offer employees greater protection from dangerous high temperatures all with super fast payback.. With the continual rise in energy costs and the need to offer employees the best health and safety protection Barrel Insulation Jackets are becoming the a priority purchase for more and more processors of polymer components. Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC* Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands 15% OFF for all new orders (offer expires April 2013) Invotec barrel insulation jackets offer a relatively low capital outlay and with the added benefit of fast payback for many customer. Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands Technical Specification Option 1 Silicone rubber coated Colour – Silver Grey Fastening – Belt and buckle Temperature resistance Continuous use to 220°C Short period to 250°C Option 2 Abrasion resistant treatment and PU rubber coating Colour – Silver Grey Fastening – Belt and buckle Temperature resistance 1000°C <10% shrinkage
Description
Significantly reduce your energy costs with Invotec Insulation Jackets plus offer employees greater protection from dangerous high temperatures all with super fast payback.. With the continual rise in energy costs and the need to offer employees the best health and safety protection Barrel Insulation Jackets are becoming the a priority purchase for more and more processors of polymer components. Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC* Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands 15% OFF for all new orders (offer expires April 2013) Invotec barrel insulation jackets offer a relatively low capital outlay and with the added benefit of fast payback for many customer. Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands Technical Specification Option 1 Silicone rubber coated Colour – Silver Grey Fastening – Belt and buckle Temperature resistance Continuous use to 220°C Short period to 250°C Option 2 Abrasion resistant treatment and PU rubber coating Colour – Silver Grey Fastening – Belt and buckle Temperature resistance 1000°C <10% shrinkage

Suppliers

Company
Product
Description
Supplier Links
Barrel Insulation Jackets - W-CONTACT - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Barrel Insulation Jackets
W-CONTACT
Barrel Insulation Jackets W-CONTACT
Significantly reduce your energy costs with Invotec Insulation Jackets plus offer employees greater protection from dangerous high temperatures all with super fast payback.. With the continual rise in energy costs and the need to offer employees the best health and safety protection Barrel Insulation Jackets are becoming the a priority purchase for more and more processors of polymer components. Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC* Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands 15% OFF for all new orders (offer expires April 2013) Invotec barrel insulation jackets offer a relatively low capital outlay and with the added benefit of fast payback for many customer. Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands Technical Specification Option 1 Silicone rubber coated Colour – Silver Grey Fastening – Belt and buckle Temperature resistance Continuous use to 220°C Short period to 250°C Option 2 Abrasion resistant treatment and PU rubber coating Colour – Silver Grey Fastening – Belt and buckle Temperature resistance 1000°C <10% shrinkage

Significantly reduce your energy costs with Invotec Insulation Jackets plus offer employees greater protection from dangerous high temperatures all with super fast payback..

With the continual rise in energy costs and the need to offer employees the best health and safety protection Barrel Insulation Jackets are becoming the a priority purchase for more and more processors of polymer components.

  • Customers report savings from 25-40% in energy costs
  • Offer greater protection for hot surfaces
  • Tested with temperatures up to 250ºC - 900ºC*
  • Low purchase cost with high energy savings
  • Quick payback for each jacket
  • Easy to fit and remove for maintenance
  • Can improve mouldings consistency
  • Greatly reduces heat loss into the environment
  • Space for thermocouple and cable box as standard
  • Can extend the life of heater bands

15% OFF for all new orders (offer expires April 2013)


Invotec barrel insulation jackets offer a relatively low capital outlay and with the added benefit of fast payback for many customer.

Customers report savings from 25-40% in energy costs Offer greater protection for hot surfaces Tested with temperatures up to 250ºC - 900ºC Low purchase cost with high energy savings Quick payback for each jacket Easy to fit and remove for maintenance Can improve mouldings consistency Greatly reduces heat loss into the environment Space for thermocouple and cable box as standard Can extend the life of heater bands Technical Specification
Option 1

Silicone rubber coated Colour – Silver Grey Fastening – Belt and buckle
Temperature resistance Continuous use to 220°C Short period to 250°C
Option 2

Abrasion resistant treatment and PU rubber coating Colour – Silver Grey Fastening – Belt and buckle
Temperature resistance
1000°C <10% shrinkage

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Insulation Jacketing
Product Number W-CONTACT
Product Name Barrel Insulation Jackets
Type Equipment Jacketing
Unlock Full Specs
to access all available technical data

Similar Products

ARMATEX® SF 17 Industrial -  - Mid-Mountain Materials, Inc.
Specs
Type Pipe and Fitting Jacketing; Valve Jacketing; Tank Jacketing; Ductwork Jacketing; Equipment Jacketing
Application Insulation Cover; Thermal Insulation; Noise Abatement
Material Fiberglass
View Details
Parylene Coating -  - New England Tubing Technologies
New England Tubing Technologies
View Details
Wraparoos - Wrap15 Exotuff - Buckaroos, Inc.
Specs
Type Pipe and Fitting Jacketing
Application Insulation Cover
Material PVC
View Details
Flexible Weather-Proofing Jacket - Alumaguard® - Polyguard Products, Inc.
Specs
Type Ductwork Jacketing
Application Thermal Insulation
Material Aluminum
View Details