Invotec Solutions Ltd. Aluminium Manifolds 3/4" with Fitted Ball Valves W-BB06-6BSA-12-3B-2-B-Y

Description
3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with Norgren ball valves and nipples fully fitted and sealed with loctite 515. Also included a brass or stainless steel end plug. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue other colours available Standard items in stock - custom items available Optional flow metersCustom Configurations You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.
Description
3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with Norgren ball valves and nipples fully fitted and sealed with loctite 515. Also included a brass or stainless steel end plug. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue other colours available Standard items in stock - custom items available Optional flow metersCustom Configurations You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Manifolds 3/4" with Fitted Ball Valves - W-BB06-6BSA-12-3B-2-B-Y - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Aluminium Manifolds 3/4" with Fitted Ball Valves
W-BB06-6BSA-12-3B-2-B-Y
Aluminium Manifolds 3/4" with Fitted Ball Valves W-BB06-6BSA-12-3B-2-B-Y
3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with Norgren ball valves and nipples fully fitted and sealed with loctite 515. Also included a brass or stainless steel end plug. One-piece aluminium extrusion No welds Anodized for corrosion resistance Various port sizes available Pre-drilled mounting holes and screws Standard colours red and blue other colours available Standard items in stock - custom items available Optional flow metersCustom Configurations You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.

3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design.

These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas.

Supplied with Norgren ball valves and nipples fully fitted and sealed with loctite 515. Also included a brass or stainless steel end plug.

  • One-piece aluminium extrusion
  • No welds
  • Anodized for corrosion resistance
  • Various port sizes available
  • Pre-drilled mounting holes and screws
  • Standard colours red and blue other colours available
  • Standard items in stock - custom items available
  • Optional flow metersCustom Configurations
    You can order any aluminium manifold and alter length, port sizes and location to suit your own application. We also offer differnet colours of anodization.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Manifolds and Manifold Systems
Product Number W-BB06-6BSA-12-3B-2-B-Y
Product Name Aluminium Manifolds 3/4" with Fitted Ball Valves
Application General Purpose; Corrosive Chemical
Valve Actuation Manual
Supply 1
Outlet 12
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Bottle Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 6.75"
Type NPT
View Details
ES, ESO Valve Manifold - 26090-1 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details