Invotec Solutions Ltd. SMARTLOCK - Core/Slide Position Switches W-BB-S-SL-291-CP

Description
SMARTLOCK® Slide Retainer & Limit Switch is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated. nbsp;is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger moulds, or moulds with multiple slides. Increased safety and prevention of mould damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mould. A capture screw holds the plunger in place. Features and Benefits New capture screw prevents plunger loss. Over 10 million cycle life provides long dependable service. 27 pounds holding force: adjustable for optimum operation. 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most moulding applications. 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility. Superior flush mount switch shielded from damage by mounting inside a protective milled pocket. Stripped and tinned 6 ft. wire leads make the switch ready to install without modification. Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily. U.S. Patent No. 6,126,429 Mode of Operation Installed in the slide, the plunger moves into a recess in the locking plate of the switch assembly, which is installed in the mould plate. The switch actuator, located in the bottom of the recess, closes the normally open switch contacts when the plunger is seated in the locking plate recess. When the break away force is applied to the slide, the lock is released and the switch returns to its normal state.
Description
SMARTLOCK® Slide Retainer & Limit Switch is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated. nbsp;is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger moulds, or moulds with multiple slides. Increased safety and prevention of mould damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mould. A capture screw holds the plunger in place. Features and Benefits New capture screw prevents plunger loss. Over 10 million cycle life provides long dependable service. 27 pounds holding force: adjustable for optimum operation. 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most moulding applications. 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility. Superior flush mount switch shielded from damage by mounting inside a protective milled pocket. Stripped and tinned 6 ft. wire leads make the switch ready to install without modification. Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily. U.S. Patent No. 6,126,429 Mode of Operation Installed in the slide, the plunger moves into a recess in the locking plate of the switch assembly, which is installed in the mould plate. The switch actuator, located in the bottom of the recess, closes the normally open switch contacts when the plunger is seated in the locking plate recess. When the break away force is applied to the slide, the lock is released and the switch returns to its normal state.

Suppliers

Company
Product
Description
Supplier Links
SMARTLOCK - Core/Slide Position Switches - W-BB-S-SL-291-CP - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
SMARTLOCK - Core/Slide Position Switches
W-BB-S-SL-291-CP
SMARTLOCK - Core/Slide Position Switches W-BB-S-SL-291-CP
SMARTLOCK® Slide Retainer & Limit Switch is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated. nbsp;is designed for injection moulders to provide switching plus slide retaining in one unique package. The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated. The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger moulds, or moulds with multiple slides. Increased safety and prevention of mould damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mould. A capture screw holds the plunger in place. Features and Benefits New capture screw prevents plunger loss. Over 10 million cycle life provides long dependable service. 27 pounds holding force: adjustable for optimum operation. 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most moulding applications. 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility. Superior flush mount switch shielded from damage by mounting inside a protective milled pocket. Stripped and tinned 6 ft. wire leads make the switch ready to install without modification. Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily. U.S. Patent No. 6,126,429 Mode of Operation Installed in the slide, the plunger moves into a recess in the locking plate of the switch assembly, which is installed in the mould plate. The switch actuator, located in the bottom of the recess, closes the normally open switch contacts when the plunger is seated in the locking plate recess. When the break away force is applied to the slide, the lock is released and the switch returns to its normal state.

SMARTLOCK® Slide Retainer & Limit Switch is designed for injection moulders to provide switching plus slide retaining in one unique package.

The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated.

nbsp;is designed for injection moulders to provide switching plus slide retaining in one unique package.

The SMARTLOCK® locking function prevents premature slide movement during moulded part ejection while the SPDT switch is simultaneously actuated.
The SMARTLOCK® slide retainer and limit switch has been tested for reliability over 10 million cycles without failure. Two or more switches may be used for larger moulds, or moulds with multiple slides.
Increased safety and prevention of mould damage result when the SMARTLOCK® slide retainer and limit switch is installed in a mould. A capture screw holds the plunger in place.

Features and Benefits

  • New capture screw prevents plunger loss.
  • Over 10 million cycle life provides long dependable service.
  • 27 pounds holding force: adjustable for optimum operation.
  • 175 degrees F (79.4 degrees C) standard temperature rating allows installation into most moulding applications.
  • 250 degrees F (121 degrees C) high temperature unit provides additional application flexibility.
  • Superior flush mount switch shielded from damage by mounting inside a protective milled pocket.
  • Stripped and tinned 6 ft. wire leads make the switch ready to install without modification.
  • Included mounting screws and wire clips help install the SMARTLOCK® switch neatly and easily.
  • U.S. Patent No. 6,126,429
    Mode of Operation
    Installed in the slide, the plunger moves into a recess in the locking plate of the switch assembly, which is installed in the mould plate. The switch actuator, located in the bottom of the recess, closes the normally open switch contacts when the plunger is seated in the locking plate recess. When the break away force is applied to the slide, the lock is released and the switch returns to its normal state.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Limit Switches
Product Number W-BB-S-SL-291-CP
Product Name SMARTLOCK - Core/Slide Position Switches
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 8250 - 8550 Degrees - S9200A-G163-28 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Type Rotary Limit Switch
Switch Type Electromechanical
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details