Invotec Solutions Ltd. Flow Meters 19-150 lpm W-BB-F08B-C-150

Description
Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1", 1-1/2 BSP Options: Thermometers and Pressure Gauges Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mm
Description
Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1", 1-1/2 BSP Options: Thermometers and Pressure Gauges Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mm

Suppliers

Company
Product
Description
Supplier Links
Flow Meters 19-150 lpm - W-BB-F08B-C-150 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Flow Meters 19-150 lpm
W-BB-F08B-C-150
Flow Meters 19-150 lpm W-BB-F08B-C-150
Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 1", 1-1/2 BSP Options: Thermometers and Pressure Gauges Compact Rugged 240 degree F. (115 degree C) temperature rating 100 psi pressure rating Many sizes in stock for immediate delivery Corrosion-resistant anodized aluminium body or brass end caps Polysulfone sight glass Can be mounted in any position Optional thermometer and pressure gauge Liquid-filled pressure gauge also available Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mm

Smartflow 19-150 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes.
Rugged wetted parts are compatible with many process liquids.
Inlet/Outlet sizes available 1", 1-1/2 BSP
Options: Thermometers and Pressure Gauges

  • Compact
  • Rugged
  • 240 degree F. (115 degree C) temperature rating
  • 100 psi pressure rating
  • Many sizes in stock for immediate delivery
  • Corrosion-resistant anodized aluminium body or brass end caps
  • Polysulfone sight glass
  • Can be mounted in any position
  • Optional thermometer and pressure gauge
  • Liquid-filled pressure gauge also available
    Dimensions: Main Body excluding gauge projection 104.8mm x 44.5mm
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Liquid Flow Meters
Product Number W-BB-F08B-C-150
Product Name Flow Meters 19-150 lpm
Additional Variables Measured Temperature
Process Media Type Liquid
Operating Pressure 100 psi (70.38 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 39.60 GPM (150 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - 2888257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details