Invotec Solutions Ltd. Tracer Digital Flow Meters W-BB-DD-06B-B

Description
This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits BTU Display Mount in any position Programmable "on" time Turbine flow measurement Accepts flow in either direction Flow rate displayed in hundredths Temperature in Fahrenheit or Celsius Temperature displayed in tenths of a degree 3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes Battery powered - Extended Battery Life is now 500 hours RoHS Compliant (removal of components containing lead) - New Flow rate in gallons or litres per minute, +/- 5% Accuracy based on full range Flow Characteristic Indicator - New - Why is this important (read our cooling article)
Description
This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits BTU Display Mount in any position Programmable "on" time Turbine flow measurement Accepts flow in either direction Flow rate displayed in hundredths Temperature in Fahrenheit or Celsius Temperature displayed in tenths of a degree 3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes Battery powered - Extended Battery Life is now 500 hours RoHS Compliant (removal of components containing lead) - New Flow rate in gallons or litres per minute, +/- 5% Accuracy based on full range Flow Characteristic Indicator - New - Why is this important (read our cooling article)

Suppliers

Company
Product
Description
Supplier Links
Tracer Digital Flow Meters - W-BB-DD-06B-B - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
Tracer Digital Flow Meters
W-BB-DD-06B-B
Tracer Digital Flow Meters W-BB-DD-06B-B
This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life. Features and Benefits BTU Display Mount in any position Programmable "on" time Turbine flow measurement Accepts flow in either direction Flow rate displayed in hundredths Temperature in Fahrenheit or Celsius Temperature displayed in tenths of a degree 3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes Battery powered - Extended Battery Life is now 500 hours RoHS Compliant (removal of components containing lead) - New Flow rate in gallons or litres per minute, +/- 5% Accuracy based on full range Flow Characteristic Indicator - New - Why is this important (read our cooling article)

This portable LCD unit is unmatched as a troubleshooting tool.As a process control tool, the TRACER® can be left in place to closely monitor more critical applications. The adjustable, automatic shut-off feature prolongs battery life.
Features and Benefits
BTU Display
Mount in any position
Programmable "on" time
Turbine flow measurement
Accepts flow in either direction
Flow rate displayed in hundredths
Temperature in Fahrenheit or Celsius
Temperature displayed in tenths of a degree
3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes
Battery powered - Extended Battery Life is now 500 hours
RoHS Compliant (removal of components containing lead) - New
Flow rate in gallons or litres per minute, +/- 5% Accuracy based on full range
Flow Characteristic Indicator - New - Why is this important (read our cooling article)

Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Liquid Flow Meters
Product Number W-BB-DD-06B-B
Product Name Tracer Digital Flow Meters
Meter Technology Turbine
Additional Variables Measured Temperature
Operating Temperature -32 to 180 F (-36 to 82 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Return-side Express Cooling Stick - ECWR150XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
View Details
Measurement - Flow - variable-area-Flow-meter - 198806524 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.01 to 0.10 GPM (0.0333 to 0.3833 L/min)
View Details