Inventus Power Servo Motor PBM604DCA21

Description
SERVO MOTOR, CLOSED LOOP, SINGLE SHAFT, INCREMENTAL ENCODER, . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, CLOSED LOOP, SINGLE SHAFT, INCREMENTAL ENCODER, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 224218318 - Radwell International
Willingboro, NJ, United States
Servo Motor
224218318
Servo Motor 224218318
SERVO MOTOR, CLOSED LOOP, SINGLE SHAFT, INCREMENTAL ENCODER, . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, CLOSED LOOP, SINGLE SHAFT, INCREMENTAL ENCODER, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 224218318
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 30mm 50:1 6 volts - L12-30-50-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
View Details