Inventus Power Servo Motor P50B05010DCS00E

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, COMPACT, SQUARE-CYLINDER, 54MM FLANGE, 100W, 4,500 RPM, BRAKE 24VDC, WIRING-SAVING INCREMENTAL 2000 P/R, STANDARD, TUV CONFORM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, COMPACT, SQUARE-CYLINDER, 54MM FLANGE, 100W, 4,500 RPM, BRAKE 24VDC, WIRING-SAVING INCREMENTAL 2000 P/R, STANDARD, TUV CONFORM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 86515928 - Radwell International
Willingboro, NJ, United States
Servo Motor
86515928
Servo Motor 86515928
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, COMPACT, SQUARE-CYLINDER, 54MM FLANGE, 100W, 4,500 RPM, BRAKE 24VDC, WIRING-SAVING INCREMENTAL 2000 P/R, STANDARD, TUV CONFORM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, COMPACT, SQUARE-CYLINDER, 54MM FLANGE, 100W, 4,500 RPM, BRAKE 24VDC, WIRING-SAVING INCREMENTAL 2000 P/R, STANDARD, TUV CONFORM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 86515928
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details
T16-300-64-12-R track linear servo - T16-300-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details