Inventus Power AC DC Desktop, Wall Power Adapters IPD5019-760S

Description
19V 49W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 49W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - EPS612-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
EPS612-ND
AC DC Desktop, Wall Power Adapters EPS612-ND
19V 49W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 49W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number EPS612-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-125-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details