Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
INVENTUS POWER
HL-3155X -- TORCH BATTERIES
Inventus Power
Torch Batteries
HL-3155X
Description
Wolf Safety HL-3155X Lantern Battery
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Wolf Safety HL-3155X Lantern Battery
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Torch Batteries
1986113
Torch Batteries
1986113
Wolf Safety HL-3155X Lantern Battery
Wolf Safety HL-3155X Lantern Battery
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Batteries
Product Number
1986113
Product Name
Torch Batteries
Application
Torch Batteries
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
For PWS-872 and PWS-872FL
PWS-872-PROFILM
View Details
BARTEC
Standard battery
tc78ex-ni-standard-battery
Specs
Secondary Batteries
Lithium / Polymer
Width / Diameter
4.2 inch (107 mm)
Depth
2.6 inch (66.04 mm)
View Details
Green Cubes Technology
24V Lithium SAFEFlex Material Handling Batteries
FBP-1468
Specs
Voltage
24 volts
Capacity
105 ampere-hr
Width / Diameter
6 inch (152 mm)
View Details
Beckhoff Automation LLC
CX2900-0192 | Battery pack for CX20xx
Specs
Specialty Cells
Battery Packs and Assemblies
View Details