CR Series 3 V Voltage Universal Lithium Chemical Batteries
Allied Electronics, Inc. | |
---|---|
Product Category | Batteries |
Product Number | 70196855 |
Product Name | Battery; Lithium; 3 V; 560; 0.96 in. Dia.; 0.45 lbs. |
Secondary Batteries | Lithium / Manganese Dioxide |
Standard Cylindrical Battery Sizes | 2/3AA |
Specialty Cells | Coin Cell or Button Cell |
Voltage | 3 volts |