The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge
Autec Power Inc. | |
---|---|
Product Category | Batteries |
Product Number | APS-LIR18650-2.6Ah |
Product Name | Li-ion Battery Series "The Chemistry" Battery |
Secondary Batteries | Lithium-ion |
Application | Portable Electronic Devices |
Voltage | 3.2 to 51.2 volts |