Inventus Power Battery; Lithium; Coin Cell; InsulationWrapped Tabs; 3V; 1000 MAH; High Temp BR2477A/VAN

Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Temperature Range : â€"40°C to 125°C
Description
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Temperature Range : â€"40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Battery; Lithium; Coin Cell; InsulationWrapped Tabs; 3V; 1000 MAH; High Temp - 70196972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery; Lithium; Coin Cell; InsulationWrapped Tabs; 3V; 1000 MAH; High Temp
70196972
Battery; Lithium; Coin Cell; InsulationWrapped Tabs; 3V; 1000 MAH; High Temp 70196972
LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluor ide lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics. Features High Voltage of 3 Volts — Twice That of Conventional Dry Batteries Extremely Small Self-Discharge for Long Service and Shelf Life Temperature Range : â€"40°C to 125°C

LITHIUM - Coin Type Coin type lithium batteries are high energy, high reliability batteries for a variety of applications. The full 3 volts in these high energy density batteries is about twice that of conventional dry batteries. Panasonic coin type lithium batteries are available in two types: poly-carbonmonofluoride lithium batteries (BR series) for uses that require extended reliability and safety, and manganese dioxide lithium batteries (CR series) for uses that require high voltage and strong load pulse characteristics.
Features

  • High Voltage of 3 Volts — Twice That of Conventional Dry Batteries
  • Extremely Small Self-Discharge for Long Service and Shelf Life
  • Temperature Range : â€"40°C to 125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Batteries
Product Number 70196972
Product Name Battery; Lithium; Coin Cell; InsulationWrapped Tabs; 3V; 1000 MAH; High Temp
Standard Cylindrical Battery Sizes 2/3AA
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1413 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 17.75 inch (451 mm)
View Details
Rechargeable Battery Packs - 1769357 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Battery Packs and Assemblies
Capacity 4 ampere-hr
View Details