Inventus Power Servo Motor 27BM090HBX20

Description
SERVO MOTOR, 3000RPM, 2.2KW. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 3000RPM, 2.2KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 91735282 - Radwell International
Willingboro, NJ, United States
Servo Motor
91735282
Servo Motor 91735282
SERVO MOTOR, 3000RPM, 2.2KW. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 3000RPM, 2.2KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 91735282
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 51362033 - Radwell International
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
Servo Motor - 11023933 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details